3M Centronics Connectors 10220-6212PL

Description
20 Position Receptacle Connector Through Hole Solder
Request a Quote Datasheet
Description
20 Position Receptacle Connector Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 3M155819-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M155819-ND
Centronics Connectors 3M155819-ND
20 Position Receptacle Connector Through Hole Solder

20 Position Receptacle Connector Through Hole Solder

Buy Now Datasheet
Singapore, Singapore
1A 500V Electronic Connector
438-10220-6212PL
1A 500V Electronic Connector 438-10220-6212PL
20 Pos Straight Micro D Sub Receptacle, 1A, 500V, TH/SMT Product overview: 10220-6212PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10220-6212PL can be used for catalog matching and distributor lookup.

20 Pos Straight Micro D Sub Receptacle, 1A, 500V, TH/SMT Product overview: 10220-6212PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10220-6212PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SCSI Connectors - 5157527 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
5157527
SCSI Connectors 5157527
3M 10220-6212PL SCSI Connector

3M 10220-6212PL SCSI Connector

Supplier's Site
Plug/Receptacle - 48640035 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
48640035
Plug/Receptacle 48640035
(PRICE/EACH), MICRO D SUB CONNECTOR, STRAIGHT, 102 SERIES, RECEPTACLE, 20, THROUGH HOLE, PCB MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), MICRO D SUB CONNECTOR, STRAIGHT, 102 SERIES, RECEPTACLE, 20, THROUGH HOLE, PCB MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mdr Conn, Rcpt, 20Pos, Solder; D Sub Connector Type 3M - 34P6794 - Newark, An Avnet Company
Chicago, IL, United States
Mdr Conn, Rcpt, 20Pos, Solder; D Sub Connector Type 3M
34P6794
Mdr Conn, Rcpt, 20Pos, Solder; D Sub Connector Type 3M 34P6794
MDR CONN, RCPT, 20POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:20Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: Yes

MDR CONN, RCPT, 20POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:20Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Micro D Sub Connector, Straight, 102 Series, Receptacle, 20, Through Hole, Pcb Mount Rohs Compliant 3M - 39K0734 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, Straight, 102 Series, Receptacle, 20, Through Hole, Pcb Mount Rohs Compliant 3M
39K0734
Micro D Sub Connector, Straight, 102 Series, Receptacle, 20, Through Hole, Pcb Mount Rohs Compliant 3M 39K0734
Micro D Sub Connector, Straight, 102 Series, Receptacle, 20, Through Hole, PCB Mount RoHS Compliant: Yes

Micro D Sub Connector, Straight, 102 Series, Receptacle, 20, Through Hole, PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M155819-ND 438-10220-6212PL 5157527 48640035 34P6794 39K0734
Product Name Centronics Connectors 1A 500V Electronic Connector SCSI Connectors Plug/Receptacle Mdr Conn, Rcpt, 20Pos, Solder; D Sub Connector Type 3M Micro D Sub Connector, Straight, 102 Series, Receptacle, 20, Through Hole, Pcb Mount Rohs Compliant 3M
Connector Type Receptacle D-Sub Connector D-Sub Connector Micro Connector and Nano Connector
Mounting Through Hole Through hole
Number of Contacts 20 #
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data