NorComp D-Sub Connector Assemblies 172-009-202R001

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1109FA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1109FA-ND
D-Sub Connector Assemblies 1109FA-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connector/Terminal/Pin - 109708457 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109708457
Connector/Terminal/Pin 109708457
CONNECTOR, D SUB, RECEPTACLE, 9POS, FEMALE, SOLDER CUP, 172 SERIES, BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, D SUB, RECEPTACLE, 9POS, FEMALE, SOLDER CUP, 172 SERIES, BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D Sub Connector, Receptacle, 9Pos; D Sub Connector Type Norcomp - 40Y4891 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; D Sub Connector Type Norcomp
40Y4891
D Sub Connector, Receptacle, 9Pos; D Sub Connector Type Norcomp 40Y4891
D SUB CONNECTOR, RECEPTACLE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1109FA-ND 109708457 40Y4891
Product Name D-Sub Connector Assemblies Connector/Terminal/Pin D Sub Connector, Receptacle, 9Pos; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Cable Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products