HARTING Inc. of North America D-Sub Connectors 9661516513

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661516513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661516513
D-Sub Connectors 09661516513
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 44J5821 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
44J5821
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 44J5821
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 48594091 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48594091
Connector/Terminal/Pin 48594091
D-SUB CONN, RCPT, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D-SUB CONN, RCPT, 9POS, TH; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Connector Assemblies - 09661516513 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09661516513
D-Sub Connector Assemblies 09661516513
CONN D-SUB RCPT 9POS VERT SLDR

CONN D-SUB RCPT 9POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09661516513 44J5821 48594091 09661516513
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting Connector/Terminal/Pin D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A50016-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
D-Sub Connectors - 1-1589053-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details