TE Connectivity D-Shaped Connectors 216164-1

Description
Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 216164-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
216164-1
D-Shaped Connectors 216164-1
Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now
D-Sub Connectors - 216164-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
216164-1
D-Sub Connectors 216164-1
15P.HDP22 REC.ASSY.

15P.HDP22 REC.ASSY.

Buy Now
D-Sub, D-Shaped Connector Housings - A105011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A105011-ND
D-Sub, D-Shaped Connector Housings A105011-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-216164-1
Electronic Connector 439-216164-1
15 Pos Female D-Sub Connector, Straight, Crimp, Tin Product overview: 216164-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-216164-1 can be used for catalog matching and distributor lookup.

15 Pos Female D-Sub Connector, Straight, Crimp, Tin Product overview: 216164-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-216164-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 40307655 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
40307655
Connector/Terminal/Pin 40307655
D SUBMINIATURE CONNECTOR, 15 CONTACTS, 3 ROWS, FEMALE, HOLE .115-.125, RECEPTACLE, HIGH DENSITY, UNTHREADED. FREE 2 YEAR RADWELL WARRANTY

D SUBMINIATURE CONNECTOR, 15 CONTACTS, 3 ROWS, FEMALE, HOLE .115-.125, RECEPTACLE, HIGH DENSITY, UNTHREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216164-1 216164-1 A105011-ND 439-216164-1 40307655
Product Name D-Shaped Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings Electronic Connector Connector/Terminal/Pin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Between Series Adapters - 1057848-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
D-Shaped Connectors - 1-1757821-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1056232-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers