Manufacturer: NorComp Inc.
Win Source Part Number: 905633-190-009-263R0
Series: 190
Operating Temperature Range: -55°C ~ 105°C
Features: 9 Position D-Sub Receptacle, Female Sockets Connector
Package: Tube
Mounting: Board Edge, Surface Mount, Right Angle
Family Name: 190-009
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 190-009-263R001-ND, Q5947048A, 190-09FA, 190009263R001
R/A D-SUB SMT
9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONNECTOR, 9POS, RECEPTACLE FEMALE SOCKET, SMD R/A, BOARDLOCKS, 4-40 INSERT. FREE 2 YEAR RADWELL WARRANTY
D Sub Connector, Right Angle, 190 Series, DE, Receptacle, 9, Steel, Surface Mount RoHS Compliant: Yes
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Surface Mount; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
CONN D-SUB RCPT 9P SMD R/A SLDR
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905633-190-009-263R001 | 190-009-263R001 | 190-09FA-ND | 99550528 | 67W0567 | 40Y5752 | 190-009-263R001 |
| Product Name | D - SUB, D - SHAPED connectors - 190-009-263R001 | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | Connector/Terminal/Pin | D Sub Connector, Right Angle, 190 Series, De, Receptacle, 9, Steel, Surface Mount Rohs Compliant Norcomp | D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp | D-Sub Connector Assemblies |
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | ||||
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Category | D-Sub Connector | ||||||
| Voltage Rating | 300 volts | ||||||
| Current Rating | 5.0 amps | 5.0 amps |