Radwell International Connector/Terminal/Pin 32397929

Description
MICRO D CONN, PLUG, 21POS, SOLDER, D SUB CONNECTOR TYPE:MICRO D, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, NO. OF CONTACTS:21CONTACTS, D SUB SHELL SIZE:-, CONTACT TERMINATION TYPE:SOLDER, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
MICRO D CONN, PLUG, 21POS, SOLDER, D SUB CONNECTOR TYPE:MICRO D, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, NO. OF CONTACTS:21CONTACTS, D SUB SHELL SIZE:-, CONTACT TERMINATION TYPE:SOLDER, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32397929 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32397929
Connector/Terminal/Pin 32397929
MICRO D CONN, PLUG, 21POS, SOLDER, D SUB CONNECTOR TYPE:MICRO D, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, NO. OF CONTACTS:21CONTACTS, D SUB SHELL SIZE:-, CONTACT TERMINATION TYPE:SOLDER, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

MICRO D CONN, PLUG, 21POS, SOLDER, D SUB CONNECTOR TYPE:MICRO D, GENDER:PLUG, PRODUCT RANGE:MDM SERIES, NO. OF CONTACTS:21CONTACTS, D SUB SHELL SIZE:-, CONTACT TERMINATION TYPE:SOLDER, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32397929
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details