3M D Sub Connectors 8225-6000

Description
D-Sub Connector; Plug
Request a Quote Datasheet
Description
D-Sub Connector; Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 8277536 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
8277536
D Sub Connectors 8277536
D-Sub Connector; Plug

D-Sub Connector; Plug

Supplier's Site
Connectors - 8225-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
8225-6000
Connectors 8225-6000
8225-6000=25/DSUB/PG /OP/30AVG

8225-6000=25/DSUB/PG/OP/30AVG

Buy Now
D-Sub Connector Assemblies - MMR25K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MMR25K-ND
D-Sub Connector Assemblies MMR25K-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8225-6000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8225-6000-ND
D-Sub Connector Assemblies 19-8225-6000-ND
CONN D-SUB PLG 25POS PNL MNT IDC

CONN D-SUB PLG 25POS PNL MNT IDC

Buy Now Datasheet
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts 3M - 46F4827 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts 3M
46F4827
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts 3M 46F4827
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
De610012010 8225-6000=25/dsub/pg/op/30Avg/100Pak Rohs Compliant 3M - 29AC1526 - Newark, An Avnet Company
Chicago, IL, United States
De610012010 8225-6000=25/dsub/pg/op/30Avg/100Pak Rohs Compliant 3M
29AC1526
De610012010 8225-6000=25/dsub/pg/op/30Avg/100Pak Rohs Compliant 3M 29AC1526
DE610012010 8225-6000=25/DSUB/PG /OP/30AVG/100PAK ROHS COMPLIANT: YES

DE610012010 8225-6000=25/DSUB/PG/OP/30AVG/100PAK ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin - 32215662 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32215662
Connector/Terminal/Pin 32215662
(PRICE/EACH), D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DB; PRODUCT RANGE:8200 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:IDC / IDT; D SUB SHELL SIZE:DB; PRODUCT RANGE:8200 SERIES; CONNECTOR BODY MATERIAL:METAL BODY; BODY MATERIAL:STEEL ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin - 70114896 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin
70114896
D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin 70114896
Copper Alloy Contact , Gray , 8200 Series D Subminiature Plug Connector Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 25 position, Pin version, open end cover, through hole mounting

Copper Alloy Contact , Gray , 8200 Series D Subminiature Plug Connector

  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    25 position, Pin version, open end cover, through hole mounting
Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8277536 8225-6000 MMR25K-ND 19-8225-6000-ND 46F4827 29AC1526 32215662 70114896
Product Name D Sub Connectors Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts 3M De610012010 8225-6000=25/dsub/pg/op/30Avg/100Pak Rohs Compliant 3M Connector/Terminal/Pin D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Geometry Right Angle; Right angle Straight
Termination Idc IDC / IDT IDC
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details