UNICOM - CA Connector/Terminal/Pin DE-F-KIT

Description
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 21726822 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21726822
Connector/Terminal/Pin 21726822
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 21726822
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details