Multicomp, Inc. Connector/Terminal/Pin SPC15390

Description
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:RIBBON CABLE IDC SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:RIBBON CABLE IDC SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32371508 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32371508
Connector/Terminal/Pin 32371508
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:RIBBON CABLE IDC SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:RIBBON CABLE IDC SERIES; CONNECTOR BODY MATERIAL:METAL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32371508
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 45080336 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 36 volts
View Details
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details