44 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D SUB CONNECTOR, RECEPTACLE, 44POS, NO. OF CONTACTS 44CONTACTS, GENDER RECEPTACLE, CONTACT TERMINATION TYPE THROUGH HOLE, D SUB SHELL SIZE DB, PRODUCT RANGE 181 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
HD D SUB CONNECTOR, RECEPTACLE, 44POS; No. of Contacts:44Contacts;
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 181-244RFE-ND | 88075146 | 40Y5578 |
| Product Name | D-Sub Connector Assemblies | Connector/Terminal/Pin | Hd D Sub Connector, Receptacle, 44Pos; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |