OMEGA Engineering, Inc. Connector/Terminal/Pin SMTC-IR-P

Description
(PRICE/PACK OF 100), D-SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:OMEGA SM SERIES D-SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/PACK OF 100), D-SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:OMEGA SM SERIES D-SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 24585247 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24585247
Connector/Terminal/Pin 24585247
(PRICE/PACK OF 100), D-SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:OMEGA SM SERIES D-SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PACK OF 100), D-SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:OMEGA SM SERIES D-SUB CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:-; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega - 30AC8471 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega
30AC8471
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega 30AC8471
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 24585247 30AC8471
Product Name Connector/Terminal/Pin D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details