Amphenol Corporation Connector/Terminal/Pin M24308/6-513

Description
DSUB 26 S CRIMP G50 GLD
Request a Quote
Description
DSUB 26 S CRIMP G50 GLD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/6-513 - PEI-Genesis
Philadelphia, PA, United States
DSUB 26 S CRIMP G50 GLD

DSUB 26 S CRIMP G50 GLD

Buy Now
Connector/Terminal/Pin - 86753987 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
86753987
Connector/Terminal/Pin 86753987
D SUB CONNECTOR, HIGH DENSITY, 26 CONTACTS, DA, RECEPTACLE, CRIMP CONTACT TERMINATION. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, HIGH DENSITY, 26 CONTACTS, DA, RECEPTACLE, CRIMP CONTACT TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd - 50Y1184 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd
50Y1184
D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd 50Y1184
D SUB CONNECTOR, RCPT, DA, 26POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp

D SUB CONNECTOR, RCPT, DA, 26POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp

Supplier's Site

Technical Specifications

  PEI-Genesis Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/6-513 86753987 50Y1184
Product Name Connector/Terminal/Pin D Sub Connector, Rcpt, Da, 26Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details