TE Connectivity ™ Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies 745493-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE HDE-20 Package: Bulk Product Status: Obsolete Connector Style: D-Sub Connector Type: Receptacle, Female Sockets Mounting Type: Free Hanging (In-Line) Contact Type: Signal Termination: IDC, Discrete Wire
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE HDE-20 Package: Bulk Product Status: Obsolete Connector Style: D-Sub Connector Type: Receptacle, Female Sockets Mounting Type: Free Hanging (In-Line) Contact Type: Signal Termination: IDC, Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE HDE-20 Package: Bulk Product Status: Obsolete Connector Style: D-Sub Connector Type: Receptacle, Female Sockets Mounting Type: Free Hanging (In-Line) Contact Type: Signal Termination: IDC, Discrete Wire

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: AMPLIMITE HDE-20
Package: Bulk
Product Status: Obsolete
Connector Style: D-Sub
Connector Type: Receptacle, Female Sockets
Mounting Type: Free Hanging (In-Line)
Contact Type: Signal
Termination: IDC, Discrete Wire

Buy Now Datasheet
Connector/Terminal/Pin - 51748913 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
51748913
Connector/Terminal/Pin 51748913
CONNECTOR DSUB RECEPTACLE 15POSITION. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR DSUB RECEPTACLE 15POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 51748913
Product Name Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Connector/Terminal/Pin
Termination IDC, Discrete Wire
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details