25 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 25POS, NO. OF CONTACTS 25CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE THROUGH HOLE, D SUB SHELL SIZE DB, PRODUCT RANGE 171 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts;
D Sub Connector, 171 Series, DB, Plug, 25, Steel, Through Hole RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4225ME-ND | 88087882 | 40Y4667 | 67W2445 |
| Product Name | D-Sub Connector Assemblies | Connector/Terminal/Pin | D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp | D Sub Connector, 171 Series, Db, Plug, 25, Steel, Through Hole Rohs Compliant Norcomp |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | |||
| Current Rating | 5.0 amps |