Win Source Part Number: 1349642-178-009-413R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 178
Number of Positions: 9, 9
Color: Black
Features: Board Lock, Grounding Indents, Shielded
Connector Type: Plug, Male Pins; Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub - Stacked
Material Flammability Rating: UL94 V-0
Standard Package: 45
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T) , Nylon 9T
Shell Size, Connector Layout: 1 (DE, E) ; 1 (DE, E)
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 178-009
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
STACKED D SUB CONNECTOR, PLUG/RCPT, 9POS, PRODUCT RANGE 178 SERIES, UPPER D SUB SHELL SIZE DE, UPPER D SUB GENDER PLUG, NO. OF CONTACTS UPPER D SUB 9CONTACTS, LOWER D SUB SHELL SIZE DE, LOWER D SUB GENDER RECEPTACLE, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
CONN D-SUB PLUG/RCPT 9P R/A SLDR
STACKED D SUB CONNECTOR, PLUG/RCPT, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Stacked D Sub Connector, Dual Port, 178 Series, DE, Plug, 9, DE, Receptacle RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1349642-178-009-413R571 | 1109MFE-ND | 97590188 | 178-009-413R571 | 40Y5099 | 67W0537 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | Connector/Terminal/Pin | D-Sub Connector Assemblies | Stacked D Sub Connector, Plug/rcpt, 9Pos; Product Range Norcomp | Stacked D Sub Connector, Dual Port, 178 Series, De, Plug, 9, De, Receptacle Rohs Compliant Norcomp |
| Termination | Solder | Solder | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | |||
| Category | D-Sub Connector |