NorComp D-Sub, D-Shaped Connector Adapters GCLP09M09M

Description
Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCLP09M09M-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCLP09M09M-ND
D-Sub, D-Shaped Connector Adapters GCLP09M09M-ND
Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Panel Mount

Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Panel Mount

Buy Now Datasheet
D Sub Adapter, 9 Position, Plug-Plug; D Sub Connector A Norcomp - 39Y8950 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9 Position, Plug-Plug; D Sub Connector A Norcomp
39Y8950
D Sub Adapter, 9 Position, Plug-Plug; D Sub Connector A Norcomp 39Y8950
D SUB ADAPTER, 9 POSITION, PLUG-PLUG; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 9 POSITION, PLUG-PLUG; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 40873850 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
40873850
Connector/Terminal/Pin 40873850
D SUB ADAPTER, 9 POSITION, PLUG-PLUG, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER PLUG, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT TO GENDER PLUG, CONVERT TO POSITIONS 9POSITIONS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

D SUB ADAPTER, 9 POSITION, PLUG-PLUG, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER PLUG, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT TO GENDER PLUG, CONVERT TO POSITIONS 9POSITIONS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GCLP09M09M-ND 39Y8950 40873850
Product Name D-Sub, D-Shaped Connector Adapters D Sub Adapter, 9 Position, Plug-Plug; D Sub Connector A Norcomp Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

86552009-Dsub Mtl Bracket Asy 50 / Bulk Amphenol Communications Solutions - 22K7605 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details
Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details