Multicomp, Inc. Connector/Terminal/Pin SPC15453

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, SOLDER; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:SOLDER POT SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, SOLDER; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:SOLDER POT SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32371699 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32371699
Connector/Terminal/Pin 32371699
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, SOLDER; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:SOLDER POT SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE, SOLDER; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:SOLDER POT SERIES; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32371699
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details