Win Source Part Number: 1351572-171-037-113R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 171
Number of Positions: 37
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Board Side (4-40) ; Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T) , Nylon 9T
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 171-037
37 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts;
D SUB CONNECTOR, PLUG, 37POS, NO. OF CONTACTS 37CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE THROUGH HOLE, D SUB SHELL SIZE DC, PRODUCT RANGE 171 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1351572-171-037-113R911 | 9237ME-ND | 40Y4696 | 109701958 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connector, Plug, 37Pos; No. Of Contacts Norcomp | Connector/Terminal/Pin |
| Termination | Solder | Through Hole | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps | 5.0 amps | ||
| Category | D-Sub Connector |