HARTING Inc. of North America D-Sub Connectors 9651626816

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09651626816 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09651626816
D-Sub Connectors 09651626816
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting - 17AC0947 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
17AC0947
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting 17AC0947
D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 109531664 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109531664
Connector/Terminal/Pin 109531664
CONNECTOR, D-SUB, PLUG MALE PINS, 9 POS, R/A THROUGH HOLE, HOUSING/SHELL (4-40), 10.4MM BACKSET SPACING. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, D-SUB, PLUG MALE PINS, 9 POS, R/A THROUGH HOLE, HOUSING/SHELL (4-40), 10.4MM BACKSET SPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09651626816 17AC0947 109531664
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug - SD-SUB-D-ST25 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers