STEGO Led Conn, Input, Rcpt, 2Pos, Dc, Blue; Product Range Stego 264059

Description
LED CONN, INPUT, RCPT, 2POS, DC, BLUE; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
LED CONN, INPUT, RCPT, 2POS, DC, BLUE; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Conn, Input, Rcpt, 2Pos, Dc, Blue; Product Range Stego - 24T1333 - Newark, An Avnet Company
Chicago, IL, United States
Led Conn, Input, Rcpt, 2Pos, Dc, Blue; Product Range Stego
24T1333
Led Conn, Input, Rcpt, 2Pos, Dc, Blue; Product Range Stego 24T1333
LED CONN, INPUT, RCPT, 2POS, DC, BLUE; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

LED CONN, INPUT, RCPT, 2POS, DC, BLUE; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 49043727 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
49043727
Connector/Terminal/Pin 49043727
STEGO INPUT POWER CONNECTOR, D-SUB WITH SCREW TERMINALS, FIELD-WIREABLE. FOR USE WITH DC LED 0254 SERIES ENCLOSURE LIGHT FIXTURES.. FREE 2 YEAR RADWELL WARRANTY

STEGO INPUT POWER CONNECTOR, D-SUB WITH SCREW TERMINALS, FIELD-WIREABLE. FOR USE WITH DC LED 0254 SERIES ENCLOSURE LIGHT FIXTURES.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 24T1333 49043727
Product Name Led Conn, Input, Rcpt, 2Pos, Dc, Blue; Product Range Stego Connector/Terminal/Pin
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details