3M D-Sub Connector Assemblies 8309-6009

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3M15417-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3M15417-ND
D-Sub Connector Assemblies 3M15417-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8309-6009-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8309-6009-ND
D-Sub Connector Assemblies 19-8309-6009-ND
CONN D-SUB RCPT 9POS PNL MNT IDC

CONN D-SUB RCPT 9POS PNL MNT IDC

Buy Now Datasheet
Connector/Terminal/Pin - 48644146 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48644146
Connector/Terminal/Pin 48644146
D SUB CONN, RCPT, 9POS, DE, IDC, GENDER FEMALE. FREE 2 YEAR RADWELL WARRANTY

D SUB CONN, RCPT, 9POS, DE, IDC, GENDER FEMALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Connector Assemblies - 8309-6009 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
8309-6009
D-Sub Connector Assemblies 8309-6009
CONN D-SUB RCPT 9POS PNL MNT IDC

CONN D-SUB RCPT 9POS PNL MNT IDC

Supplier's Site Datasheet
D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type 3M - 34P8747 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type 3M
34P8747
D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type 3M 34P8747
D SUB CONN, RCPT, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8300 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, DE, IDC; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8300 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M15417-ND 48644146 8309-6009 34P8747
Product Name D-Sub Connector Assemblies Connector/Terminal/Pin D-Sub Connector Assemblies D Sub Conn, Rcpt, 9Pos, De, Idc; D Sub Connector Type 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details