9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:182 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
D SUB CONNECTOR, RECEPTACLE, 9POS, NO. OF CONTACTS 9CONTACTS, GENDER RECEPTACLE, CONTACT TERMINATION TYPE THROUGH HOLE, D SUB SHELL SIZE DE, PRODUCT RANGE 182 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182-809FE-ND | 40Y5594 | 88038478 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp | Connector/Terminal/Pin |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 amps |