NorComp Connectors 171-009-213R001

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 171-009-213R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333222-171-009-213R001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333222-171-009-213R001
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333222-171-009-213R001
Manufacturer: NorComp Inc. Win Source Part Number: 1333222-171-009-213R 001 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 9 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting: Panel Mount, Through Hole Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T), Nylon 9T Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -50°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 4209FE,171009213R001 Base Product Number: 171-009 RoHS Status: ROHS3 Compliant

Manufacturer: NorComp Inc.
Win Source Part Number: 1333222-171-009-213R001
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 9
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Panel Mount, Through Hole
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T), Nylon 9T
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 4209FE,171009213R001
Base Product Number: 171-009
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
D-Sub Connector Assemblies - 4209FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4209FE-ND
D-Sub Connector Assemblies 4209FE-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
439-171-009-213R001
5A Electronic Connector 439-171-009-213R001
9 Pos D-Sub Receptacle, Female, Signal, Gold Contacts, 5A Product overview: 171-009-213R001 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-171-009-213R001 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Receptacle, Female, Signal, Gold Contacts, 5A Product overview: 171-009-213R001 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-171-009-213R001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp - 40Y4632 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp
40Y4632
D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp 40Y4632
D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 171 Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Norcomp - 67W2433 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 171 Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Norcomp
67W2433
D Sub Connector, 171 Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Norcomp 67W2433
D Sub Connector, 171 Series, DE, Receptacle, 9, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, 171 Series, DE, Receptacle, 9, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 92080504 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
92080504
Connector/Terminal/Pin 92080504
D SUB CONNECTOR, 171 SERIES, DE, RECEPTACLE, 9, STEEL, THROUGH HOLE, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, 171 SERIES, DE, RECEPTACLE, 9, STEEL, THROUGH HOLE, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171-009-213R001 1333222-171-009-213R001 4209FE-ND 439-171-009-213R001 40Y4632 67W2433 92080504
Product Name Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies 5A Electronic Connector D Sub Connector, Receptacle, 9Pos; No. Of Contacts Norcomp D Sub Connector, 171 Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant Norcomp Connector/Terminal/Pin
Termination Solder Through Hole Through Hole
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Current Rating 5.0 amps 5.0 amps 5.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data