L-com, Inc. D-Sub Connector Assemblies DGBH15FT

Description
CONN D-SUB HD RCPT 15POS R/A
Request a Quote Datasheet
Description
CONN D-SUB HD RCPT 15POS R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5073-DGBH15FT-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5073-DGBH15FT-ND
D-Sub Connector Assemblies 5073-DGBH15FT-ND
CONN D-SUB HD RCPT 15POS R/A

CONN D-SUB HD RCPT 15POS R/A

Buy Now Datasheet
Connector/Terminal/Pin - 19219647 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19219647
Connector/Terminal/Pin 19219647
(PRICE/TR), D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DE; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:METAL BODYROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, RECEPTACLE; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SCREW; D SUB SHELL SIZE:DE; PRODUCT RANGE:FIELD TERMINATION SERIES; CONNECTOR BODY MATERIAL:METAL BODYROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Board Mount Connectors Electrical Connectors
Product Number 5073-DGBH15FT-ND 19219647
Product Name D-Sub Connector Assemblies Connector/Terminal/Pin
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Electronic Connector - 323-1368-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Swage
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A54200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details