3M Electronic Connector 10150-3000PE

Description
50 Pos SCSI Connector, 2.54mm Pitch, Solder Cup, Male, Straight Product overview: 10150-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10150-3000PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50 Pos SCSI Connector, 2.54mm Pitch, Solder Cup, Male, Straight Product overview: 10150-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10150-3000PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
438-10150-3000PE
Electronic Connector 438-10150-3000PE
50 Pos SCSI Connector, 2.54mm Pitch, Solder Cup, Male, Straight Product overview: 10150-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10150-3000PE can be used for catalog matching and distributor lookup.

50 Pos SCSI Connector, 2.54mm Pitch, Solder Cup, Male, Straight Product overview: 10150-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10150-3000PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Solder - 10150-3000PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
10150-3000PE
Connectors I/O D-Sub & D-Ribbon Contacts, Solder 10150-3000PE
7100207171 JE150481610 10150-3000PE

7100207171 JE150481610 10150-3000PE

Buy Now
SCSI Connectors - 5157511 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
5157511
SCSI Connectors 5157511
50 way shielded I/O solder plug,1A

50 way shielded I/O solder plug,1A

Supplier's Site
Centronics Connectors - 3M1772-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1772-ND
Centronics Connectors 3M1772-ND
50 Position Plug Connector Free Hanging (In-Line) Solder Cup

50 Position Plug Connector Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connectors, Interconnects - D-Shaped Connectors - Centronics - 1166285-10150-3000PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
1166285-10150-3000PE
Connectors, Interconnects - D-Shaped Connectors - Centronics 1166285-10150-3000PE
Win Source Part Number: 1166285-10150-3000PE Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: 101, Mini D Ribbon (MDR) Number of Positions: 50 Features: Shielded Connector Type: Plug Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Package: Tray Connector Style: Center Strip Contacts Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 10150-3000 PE; 10150-3000-PE; 10150-3000PE.; JE-1504-3000-5; JE150430005; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: 3M Other Names: 3M1772,5 48623 74496,7000007690,JE1 50481610,JE150332847 ,JE-1504-8161-0,5474 5239795,101503000PE, 4547452397952,5 45 48623 74496 9,JE-1503-3284-7,JE- 1504-3000-5,71002071 71,JE150430005 Base Product Number: 10150

Win Source Part Number: 1166285-10150-3000PE
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: 101, Mini D Ribbon (MDR)
Number of Positions: 50
Features: Shielded
Connector Type: Plug
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Package: Tray
Connector Style: Center Strip Contacts
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 10150-3000 PE; 10150-3000-PE; 10150-3000PE.; JE-1504-3000-5; JE150430005;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: 3M
Other Names: 3M1772,5 48623 74496,7000007690,JE150481610,JE150332847,JE-1504-8161-0,54745239795,101503000PE,4547452397952,5 45 48623 74496 9,JE-1503-3284-7,JE-1504-3000-5,7100207171,JE150430005
Base Product Number: 10150

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts 3M - 93K6327 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts 3M
93K6327
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts 3M 93K6327
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Micro D Sub Connector, 101 Series, Plug, 50, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant 3M - 39K0718 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, 101 Series, Plug, 50, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant 3M
39K0718
Micro D Sub Connector, 101 Series, Plug, 50, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant 3M 39K0718
Micro D Sub Connector, 101 Series, Plug, 50, Solder, Cable Mount, Gold Plated Contacts RoHS Compliant: Yes

Micro D Sub Connector, 101 Series, Plug, 50, Solder, Cable Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Solder Plug Connector --Shielded 50 positions - 70114399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Plug Connector --Shielded 50 positions
70114399
Solder Plug Connector --Shielded 50 positions 70114399
Solder Plug Connector --Shielded 50 positions

Solder Plug Connector --Shielded 50 positions

Supplier's Site
Centronics Connectors - 10150-3000PE - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10150-3000PE
Centronics Connectors 10150-3000PE
CONN PLUG 50POS STR SLDR CUP

CONN PLUG 50POS STR SLDR CUP

Supplier's Site Datasheet
Connector/Terminal/Pin - 32230578 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32230578
Connector/Terminal/Pin 32230578
D-SUB SHAPED CONNECTOR, 50 POSITION, PLUG, MALE PINS, FREE HANGING, SOLDER CUP, REPLACES 10150-3000VE. FREE 2 YEAR RADWELL WARRANTY

D-SUB SHAPED CONNECTOR, 50 POSITION, PLUG, MALE PINS, FREE HANGING, SOLDER CUP, REPLACES 10150-3000VE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 438-10150-3000PE 10150-3000PE 5157511 3M1772-ND 1166285-10150-3000PE 10150-3000PE 93K6327 39K0718 70114399 10150-3000PE 32230578
Product Name Electronic Connector Connectors I/O D-Sub & D-Ribbon Contacts, Solder SCSI Connectors Centronics Connectors Connectors, Interconnects - D-Shaped Connectors - Centronics Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts 3M Micro D Sub Connector, 101 Series, Plug, 50, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant 3M Solder Plug Connector --Shielded 50 positions Centronics Connectors Connector/Terminal/Pin
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder Solder Solder Cup Solder Solder Cup
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products