HARTING Inc. of North America D-Sub Connectors 9672155604

Description
D-Sub Standard Connectors 15P MALE SOLDE
Request a Quote
Description
D-Sub Standard Connectors 15P MALE SOLDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672155604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672155604
D-Sub Connectors 09672155604
D-Sub Standard Connectors 15P MALE SOLDE

D-Sub Standard Connectors 15P MALE SOLDE

Buy Now
Connector/Terminal/Pin - 26067577 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26067577
Connector/Terminal/Pin 26067577
D-SUB CONNECTOR, PLUG, 15POS, SOLDER, NO. OF CONTACTS:15CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DA, PRODUCT RANGE:-, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D-SUB CONNECTOR, PLUG, 15POS, SOLDER, NO. OF CONTACTS:15CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DA, PRODUCT RANGE:-, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Harting - 44J6305 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Harting
44J6305
D-Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Harting 44J6305
D-SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09672155604 26067577 44J6305
Product Name D-Sub Connectors Connector/Terminal/Pin D-Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products