9 Position D-Sub Plug, Male Pins Connector
CONNECTOR, D-SUB, PLUG, MALE PINS, 9 POS, R/A THROUGH HOLE, MATING SIDE, FEMALE SCREWLOCK (4-40). FREE 2 YEAR RADWELL WARRANTY
D SUB CONN, PLUG, DE, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1716-ND | 109713747 | 15AC7173 |
| Product Name | D-Sub Connector Assemblies | Connector/Terminal/Pin | D Sub Conn, Plug, De, 9Pos, Th; No. Of Contacts Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |