D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 25 Way Pin Straight Spill, without Accessory., D-Subminiature - PCB Connector 25 Way Pin Straight Spill, without Accessory
DBP25P365TXLF-DSUB DP SIGNAL STB 25 PI
25 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, PLUG, DP SERIES, 25 CONTACTS, DB, SOLDER. FREE 2 YEAR RADWELL WARRANTY
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DP Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBP25P365TXLF | DBP25P365TXLF | 609-2822-ND | 49273695 | 82T3762 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Connector/Terminal/Pin | D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Without Accessory | Through Hole | Through Hole Mount | ||
| Voltage Rating | 1000 volts | 1000 volts |