Multicomp, Inc. Connector/Terminal/Pin SPC15444

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:PCB SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:PCB SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32371685 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32371685
Connector/Terminal/Pin 32371685
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:PCB SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:PCB SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32371685
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data