Amphenol Corporation M24308 rectangular M24308/4-13Z

Description
DSUB 44 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 44 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-13Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 YLW ZN

DSUB 44 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-13Z
M24308 rectangular M24308/4-13Z
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-13Z
M24308 rectangular M24308/4-13Z
DSUB 44 P CRIMP G50 YLW ZN

DSUB 44 P CRIMP G50 YLW ZN

Buy Now
D-Sub Connector Assemblies - 4306-M24308/4-13Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/4-13Z-ND
D-Sub Connector Assemblies 4306-M24308/4-13Z-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Plug/Receptacle - 104543442 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
104543442
Plug/Receptacle 104543442
D-SUB CONNECTOR, PLUG, 44POS, CRIMP, NO. OF CONTACTS:44CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DB, PRODUCT RANGE:M2000 SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D-SUB CONNECTOR, PLUG, 44POS, CRIMP, NO. OF CONTACTS:44CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:CRIMP, D SUB SHELL SIZE:DB, PRODUCT RANGE:M2000 SERIES, CONNECTOR BODY MATERIAL:STEEL BODY, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mil-Spec D-Sub Rohs Compliant Amphenol Pcd - 81AC9463 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Spec D-Sub Rohs Compliant Amphenol Pcd
81AC9463
Mil-Spec D-Sub Rohs Compliant Amphenol Pcd 81AC9463
MIL-SPEC D-SUB ROHS COMPLIANT: NO

MIL-SPEC D-SUB ROHS COMPLIANT: NO

Supplier's Site
Hd D-Sub Conn, Plug, 44Pos, Crimp; D Sub Connector Type Amphenol Pcd - 56W1181 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Crimp; D Sub Connector Type Amphenol Pcd
56W1181
Hd D-Sub Conn, Plug, 44Pos, Crimp; D Sub Connector Type Amphenol Pcd 56W1181
HD D-SUB CONN, PLUG, 44POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 44POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-13Z M24308/4-13Z 4306-M24308/4-13Z-ND 104543442 81AC9463 56W1181
Product Name M24308 rectangular D-Sub Connector Assemblies Plug/Receptacle Mil-Spec D-Sub Rohs Compliant Amphenol Pcd Hd D-Sub Conn, Plug, 44Pos, Crimp; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data