NorComp Connectors 979-025-030R121

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 979-025-030R121 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 925ZE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
925ZE-ND
D-Sub, D-Shaped Connector Backshells, Hoods 925ZE-ND
25 Position Two Piece Backshell Connector Silver 180° Shielded

25 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connector/Terminal/Pin - 43892114 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43892114
Connector/Terminal/Pin 43892114
D SUB BACK SHELL, 180DEG, SIZE DB, ZINC, PRODUCT RANGE ARMOR 979 SERIES, D SUB SHELL SIZE DB, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ZINC ALLOY BODY, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

D SUB BACK SHELL, 180DEG, SIZE DB, ZINC, PRODUCT RANGE ARMOR 979 SERIES, D SUB SHELL SIZE DB, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ZINC ALLOY BODY, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 979-025-030R121 925ZE-ND 43892114
Product Name Connectors D-Sub, D-Shaped Connector Backshells, Hoods Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details