TE Connectivity D-Shaped Connectors 5-747904-2

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-747904-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-747904-2
D-Shaped Connectors 5-747904-2
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Copper Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .02 MICM  [.8 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Copper

Dimensions


  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20

Housing Features


  • Centerline (Pitch) : 2.79 MM  [.11 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 4892437 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4892437
D Sub Connectors 4892437
TE Connectivity 5-747904-2

TE Connectivity 5-747904-2

Supplier's Site
D Sub Connectors - 4892437P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4892437P
D Sub Connectors 4892437P
TE Connectivity 5-747904-2

TE Connectivity 5-747904-2

Supplier's Site
D Sub Connectors - 1355041 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1355041
D Sub Connectors 1355041
TE Connectivity 5-747904-2

TE Connectivity 5-747904-2

Supplier's Site
Singapore, Singapore
250V 3A Electronic Connector
439-5-747904-2
250V 3A Electronic Connector 439-5-747904-2
D-Sub 9 Pos Male Solder ST 250V 3A Product overview: 5-747904-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-747904-2 can be used for catalog matching and distributor lookup.

D-Sub 9 Pos Male Solder ST 250V 3A Product overview: 5-747904-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-747904-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A32507-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32507-ND
D-Sub Connector Assemblies A32507-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365114-5-747904-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365114-5-747904-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365114-5-747904-2
Win Source Part Number: 1365114-5-747904-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Tray Product Status: Active Features: Grounding Indents Base Product Number: 747904 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Termination: Solder Cup Contact Material: Brass Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E) Shell Material, Finish: Steel, Tin Plated

Win Source Part Number: 1365114-5-747904-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Tray
Product Status: Active
Features: Grounding Indents
Base Product Number: 747904
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: Solder Cup
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet
D-Sub Connectors - 5-747904-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-747904-2
D-Sub Connectors 5-747904-2
9 Plug Solder Cup, Gold Flash,

9 Plug Solder Cup, Gold Flash,

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-747904-2
D-Sub Connectors 5-747904-2
SOLDER CUP CONNECTORS

SOLDER CUP CONNECTORS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-747904-2
D-Sub Connectors 5-747904-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Connector/Terminal/Pin - 19152856 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19152856
Connector/Terminal/Pin 19152856
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:AMPLIMITE HDP-20 SERIES, CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:AMPLIMITE HDP-20 SERIES, CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Connector Assemblies - 5-747904-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5-747904-2
D-Sub Connector Assemblies 5-747904-2
CONN D-SUB PLUG 9POS SLDR CUP

CONN D-SUB PLUG 9POS SLDR CUP

Supplier's Site Datasheet
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 52K3762 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
52K3762
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 52K3762
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Plug, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity - 93K4021 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Plug, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity
93K4021
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Plug, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity 93K4021
D Sub Connector, Amplimite HDP-20, Amplimite HDP-20 Series, DE, Plug, 9, Steel, Solder RoHS Compliant: Yes

D Sub Connector, Amplimite HDP-20, Amplimite HDP-20 Series, DE, Plug, 9, Steel, Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> D-Sub/DVI/HDMI Connectors
5-747904-2
Connectors >> D-Sub/DVI/HDMI Connectors 5-747904-2
9P male D-Sub Wire bonding 2 - D-Sub/DVI/HDMI Connectors ROHS

9P male D-Sub Wire bonding 2 - D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site Datasheet
AMPLIMITE HDP-20 Plug, Solder Cup, 9 Position, Full Metal Shell, 20 AWG - 70041507 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-20 Plug, Solder Cup, 9 Position, Full Metal Shell, 20 AWG
70041507
AMPLIMITE HDP-20 Plug, Solder Cup, 9 Position, Full Metal Shell, 20 AWG 70041507
AMPLIMITE HDP-20 Plug, Solder Cup, 9 Position, Full Metal Shell, 20 AWG

AMPLIMITE HDP-20 Plug, Solder Cup, 9 Position, Full Metal Shell, 20 AWG

Supplier's Site
CONN DSUB PLUG 9POS STR SLDR CUP - 792-5-747904-2 - Utmel Electronic Limited
Hong Kong, China
CONN DSUB PLUG 9POS STR SLDR CUP
792-5-747904-2
CONN DSUB PLUG 9POS STR SLDR CUP 792-5-747904-2
CONN DSUB PLUG 9POS STR SLDR CUP

CONN DSUB PLUG 9POS STR SLDR CUP

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-747904-2 4892437 4892437P 439-5-747904-2 A32507-ND 1365114-5-747904-2 5-747904-2 19152856 5-747904-2 52K3762 93K4021 5-747904-2 70041507 792-5-747904-2
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors 250V 3A Electronic Connector D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connectors Connector/Terminal/Pin D-Sub Connector Assemblies D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Plug, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity Connectors >> D-Sub/DVI/HDMI Connectors AMPLIMITE HDP-20 Plug, Solder Cup, 9 Position, Full Metal Shell, 20 AWG CONN DSUB PLUG 9POS STR SLDR CUP
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Straight; Straight Straight Straight Straight; Straight
Termination Solder Cup Solder Solder Solder Cup Solder Cup Solder Solder Solder Cup
Mounting Free-Hanging (In-Line) Panel mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Wire bonding Free Hanging, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 102694-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Ribbon Cable Connectors - 102142-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers