Multicomp, Inc. Connector/Terminal/Pin SPC15204

Description
D SUB COVER, SIZE DB, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:PLASTIC COVER; BODY COLOR:GREY; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB COVER, SIZE DB, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:PLASTIC COVER; BODY COLOR:GREY; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32356401 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32356401
Connector/Terminal/Pin 32356401
D SUB COVER, SIZE DB, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:PLASTIC COVER; BODY COLOR:GREY; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB COVER, SIZE DB, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:45¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:PLASTIC COVER; BODY COLOR:GREY; CONNECTOR SHELL SIZE:DB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32356401
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-in bulkhead connector - NPQH-H-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Miniature Banana Plug, 6-32 Thread - 8201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details