CONN D-SUB RCPT 15POS R/A
D SUB CONNECTOR, STANDARD, RECEPTACLE, 15 POSITION; NO. OF CONTACTS:15CONTACTS;
| DigiKey | RS Components, Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5073-DGB15FT-ND | 671773 | 32430252 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | Connector/Terminal/Pin |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 500 to 1000 volts |