9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
STACKED D SUB CONNECTOR, PLUG/PLUG, 9POS; Product Range:178 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug; Contact Material:BrassRoHS Compliant: Yes
Stacked D Sub Connector, Dual Port, 178 Series, DE, Plug, 9, DE, Plug RoHS Compliant: Yes
CONN D-SUB PLUG 9POS R/A SLDR
STACKED D SUB CONNECTOR, PLUG/PLUG, 9POS; PRODUCT RANGE:178 SERIES; UPPER D SUB SHELL SIZE:DE; UPPER D SUB GENDER:PLUG; NO. OF CONTACTS UPPER D SUB:9CONTACTS; LOWER D SUB SHELL SIZE:DE; LOWER D SUB GENDER:PLUG; CONTACT MATERIAL:BRASSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1109MME-ND | 40Y5110 | 38X3502 | 178-009-613R571 | 109672633 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Connector, Plug/plug, 9Pos; Product Range Norcomp | Stacked D Sub Connector, Dual Port, 178 Series, De, Plug, 9, De, Plug Rohs Compliant Norcomp | D-Sub Connector Assemblies | Connector/Terminal/Pin |
| Category | D-Sub Connector | ||||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |||
| Current Rating | 5.0 amps | 5.0 amps |