Amphenol Corporation D-Sub L717SDBH25P

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDBH25P.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDBH25P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDBH25P.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717SDBH25P.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717SDBH25P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDBH25P-ND
D-Sub Connector Assemblies L717SDBH25P-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717SDBH25P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDBH25P
D-Sub Connectors L717SDBH25P
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 01M1231 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
01M1231
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions 01M1231
D-SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, 25Pos, Solder Cup Rohs Compliant Amphenol Communications Solutions - 69AH5469 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Solder Cup Rohs Compliant Amphenol Communications Solutions
69AH5469
D Sub Conn, Plug, 25Pos, Solder Cup Rohs Compliant Amphenol Communications Solutions 69AH5469
D SUB CONN, PLUG, 25POS, SOLDER CUP ROHS COMPLIANT: YES

D SUB CONN, PLUG, 25POS, SOLDER CUP ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin - 108684742 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
108684742
Connector/Terminal/Pin 108684742
D-SUB STANDARD DENSITY CONNECTOR, INPUT OUTPUT CONNECTORS, STAMPED SIGNAL 3A, STRAIGHT SOLDER CUP, 25 POSITION PLUG, FLASH GOLD, BRIGHT TIN SHELL WITH GROUNDING DIMPLES, 4-40 REAR INSERT. FREE 2 YEAR RADWELL WARRANTY

D-SUB STANDARD DENSITY CONNECTOR, INPUT OUTPUT CONNECTORS, STAMPED SIGNAL 3A, STRAIGHT SOLDER CUP, 25 POSITION PLUG, FLASH GOLD, BRIGHT TIN SHELL WITH GROUNDING DIMPLES, 4-40 REAR INSERT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDBH25P L717SDBH25P-ND L717SDBH25P L717SDBH25P 01M1231 69AH5469 108684742
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions D Sub Conn, Plug, 25Pos, Solder Cup Rohs Compliant Amphenol Communications Solutions Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Right Angle
Termination Solder Cup Cable Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details