NorComp D-Sub Connector Assemblies 180-015-103L001

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - T815ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
T815ME-ND
D-Sub Connector Assemblies T815ME-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp - 40Y5356 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp
40Y5356
Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp 40Y5356
HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 180 Series, De, Plug, 15, Steel, Solder Rohs Compliant Norcomp - 67W2463 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 180 Series, De, Plug, 15, Steel, Solder Rohs Compliant Norcomp
67W2463
D Sub Connector, 180 Series, De, Plug, 15, Steel, Solder Rohs Compliant Norcomp 67W2463
D Sub Connector, 180 Series, DE, Plug, 15, Steel, Solder RoHS Compliant: Yes

D Sub Connector, 180 Series, DE, Plug, 15, Steel, Solder RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 62837248 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
62837248
Connector/Terminal/Pin 62837248
HD D SUB CONNECTOR, PLUG, 15POS, NO. OF CONTACTS 15CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DE, PRODUCT RANGE 180 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

HD D SUB CONNECTOR, PLUG, 15POS, NO. OF CONTACTS 15CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DE, PRODUCT RANGE 180 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T815ME-ND 40Y5356 67W2463 62837248
Product Name D-Sub Connector Assemblies Hd D Sub Connector, Plug, 15Pos; No. Of Contacts Norcomp D Sub Connector, 180 Series, De, Plug, 15, Steel, Solder Rohs Compliant Norcomp Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data