Amphenol Corporation M24308 rectangular M24308/2-5F

Description
DSUB 50 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 50 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-5F - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 S CRIMP G50 YLW CAD

DSUB 50 S CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-5F
M24308 rectangular M24308/2-5F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-5F
M24308 rectangular M24308/2-5F
DSUB 50 S CRIMP G50 YLW CAD

DSUB 50 S CRIMP G50 YLW CAD

Buy Now
D-Sub Connector Assemblies - 4306-M24308/2-5F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/2-5F-ND
D-Sub Connector Assemblies 4306-M24308/2-5F-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 2133485 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2133485
D Sub Connectors 2133485
Amphenol India M24308/2-5F

Amphenol India M24308/2-5F

Supplier's Site
D Sub Conn, Rcpt, 50Pos, Crimp; D Sub Connector Type Amphenol Pcd - 56W1131 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Crimp; D Sub Connector Type Amphenol Pcd
56W1131
D Sub Conn, Rcpt, 50Pos, Crimp; D Sub Connector Type Amphenol Pcd 56W1131
D SUB CONN, RCPT, 50POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, RCPT, 50POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 48845892 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48845892
Connector/Terminal/Pin 48845892
D SUB CONNECTOR RECEPTACLE, 50 POSITION, CRIMP, SIZE: DD. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR RECEPTACLE, 50 POSITION, CRIMP, SIZE: DD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-5F M24308/2-5F 4306-M24308/2-5F-ND 2133485 56W1131 48845892
Product Name M24308 rectangular D-Sub Connector Assemblies D Sub Connectors D Sub Conn, Rcpt, 50Pos, Crimp; D Sub Connector Type Amphenol Pcd Connector/Terminal/Pin
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel mount
Current Rating 7.5 amps
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3H2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
4 suppliers