TE Connectivity D-Shaped Connectors 748364-1

Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 748364-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
748364-1
D-Shaped Connectors 748364-1
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O - 748364-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
748364-1
Connectors I/O 748364-1
15 HD22 CRIMP SNAP PLUG

15 HD22 CRIMP SNAP PLUG

Buy Now
D-Sub Connectors - 748364-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
748364-1
D-Sub Connectors 748364-1
15 HD22 CRIMP SNAP PLUG

15 HD22 CRIMP SNAP PLUG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
748364-1
D-Sub Connectors 748364-1
HD-22 CS ASSY-TIN PLT

HD-22 CS ASSY-TIN PLT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
748364-1
D-Sub Connectors 748364-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-748364-1
Electronic Connector 439-748364-1
High Density D-Sub Male 15 Pos Straight Signal Connector Product overview: 748364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-748364-1 can be used for catalog matching and distributor lookup.

High Density D-Sub Male 15 Pos Straight Signal Connector Product overview: 748364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-748364-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1333253-748364-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1333253-748364-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1333253-748364-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333253-748364-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings Packaging: Bulk Number of Positions: 15 Color: Black Features: Grounding Indents Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 3 Note: Contacts Not Included Connector Style: D-Sub, High Density Standard Package: 800 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 1 (DE, E) High Density ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 7483641,A2076,-74836 4-1-SI,-748364-1-CSI Base Product Number: 748364 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333253-748364-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Packaging: Bulk
Number of Positions: 15
Color: Black
Features: Grounding Indents
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 3
Note: Contacts Not Included
Connector Style: D-Sub, High Density
Standard Package: 800
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 1 (DE, E) High Density
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 7483641,A2076,-748364-1-SI,-748364-1-CSI
Base Product Number: 748364
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
D Sub Connectors - 2709743 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2709743
D Sub Connectors 2709743
TE Connectivity 748364-1 D-Sub Connector

TE Connectivity 748364-1 D-Sub Connector

Supplier's Site
D Sub Connectors - 1354959 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1354959
D Sub Connectors 1354959
TE Connectivity 748364-1 D-Sub Connector

TE Connectivity 748364-1 D-Sub Connector

Supplier's Site
D-Sub, D-Shaped Connector Housings - A2076-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A2076-ND
D-Sub, D-Shaped Connector Housings A2076-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
AMPLIMITE D-Sub Plug w/Grounding Indents;15 pos.,Size 1,HDP-22,Tin Plated,Crimp - 70082717 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE D-Sub Plug w/Grounding Indents;15 pos.,Size 1,HDP-22,Tin Plated,Crimp
70082717
AMPLIMITE D-Sub Plug w/Grounding Indents;15 pos.,Size 1,HDP-22,Tin Plated,Crimp 70082717
Plug, Steel Shell, Nylon Insert, 15 Positions Shell: Steel, tin plated with grounding indents. Insert: Black thermoplastic, 94V-O rated. Contacts: Sold separately. Plug with nylon insert material.

Plug, Steel Shell, Nylon Insert, 15 Positions
Shell: Steel, tin plated with grounding indents. Insert: Black thermoplastic, 94V-O rated. Contacts: Sold separately.
Plug with nylon insert material.

Supplier's Site
D-Sub, D-Shaped Connector Housings - 748364-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
748364-1
D-Sub, D-Shaped Connector Housings 748364-1
CONN D-SUB HD HOUSING PLUG 15POS

CONN D-SUB HD HOUSING PLUG 15POS

Supplier's Site Datasheet
Connector/Terminal/Pin - 19146564 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19146564
Connector/Terminal/Pin 19146564
D SUBMINIATURE CONNECTOR, 15 CONTACTS, 3 ROW, MALE, HIGH DENSITY, UNTHREADED, 0.09 INCH PITCH, CRIMP TERMINAL, HOLE .112-.124, PLUG. FREE 2 YEAR RADWELL WARRANTY

D SUBMINIATURE CONNECTOR, 15 CONTACTS, 3 ROW, MALE, HIGH DENSITY, UNTHREADED, 0.09 INCH PITCH, CRIMP TERMINAL, HOLE .112-.124, PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 748364-1 748364-1 748364-1 439-748364-1 1333253-748364-1 2709743 A2076-ND 70082717 748364-1 19146564
Product Name D-Shaped Connectors Connectors I/O D-Sub Connectors Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D Sub Connectors D-Sub, D-Shaped Connector Housings AMPLIMITE D-Sub Plug w/Grounding Indents;15 pos.,Size 1,HDP-22,Tin Plated,Crimp D-Sub, D-Shaped Connector Housings Connector/Terminal/Pin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Through Hole Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1082804-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125379-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Box Mount D-Sub Connectors - 1-206502-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
RF Connectors - 1050651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers