TE Connectivity D-Shaped Connectors 2311765-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2311765-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2311765-1
D-Shaped Connectors 2311765-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : 4-40 Screwlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : 4-40 Screwlock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-2311765-1
Electronic Connector 439-2311765-1
9-Pin Female D-Sub Connector, Solder, Glass Filled Polyamide9T Product overview: 2311765-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2311765-1 can be used for catalog matching and distributor lookup.

9-Pin Female D-Sub Connector, Solder, Glass Filled Polyamide9T Product overview: 2311765-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2311765-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - 2311765-1 - 905983-2311765-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 2311765-1
905983-2311765-1
D - SUB, D - SHAPED connectors - 2311765-1 905983-2311765-1
Manufacturer: TE Connectivity Win Source Part Number: 905983-2311765-1 Series: AMPLIMITE HD-20 Operating Temperature Range: -55°C ~ 105°C Features: 9 Position D-Sub Receptacle, Female Sockets Connector Package: Bulk Mounting: Through Hole, Right Angle Family Name: 2311765 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 905983-2311765-1
Series: AMPLIMITE HD-20
Operating Temperature Range: -55°C ~ 105°C
Features: 9 Position D-Sub Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 2311765
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
D Sub Connectors - 305041 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
305041
D Sub Connectors 305041
D Sub Standard Conn Rec HD20 R/A

D Sub Standard Conn Rec HD20 R/A

Supplier's Site
D-Sub Connectors - 2311765-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2311765-1
D-Sub Connectors 2311765-1
AMPL REC, HD20, R/A, 9P, S/L, .318

AMPL REC, HD20, R/A, 9P, S/L, .318

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311765-1
D-Sub Connectors 2311765-1
HD20 PRODUCTS RESALE

HD20 PRODUCTS RESALE

Buy Now
D-Sub Connector Assemblies - 2311765-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2311765-1-ND
D-Sub Connector Assemblies 2311765-1-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Plug/Receptacle - 132759352 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
132759352
Plug/Receptacle 132759352
D-SUB CONNECTOR, RECEPTACLE, DE-9POS, TH; D SUB CONNECTOR TYPE:STANDARD; GENDER:RECEPTACLE; PRODUCT RANGE:-; NO. OF CONTACTS:9CONTACTS; D SUB SHELL SIZE:DE; CONTACT TERMINATION TYPE:SOLDER; CONNECTOR MOUNTING:THROUGH HOLE MOUNT RIGHT ANGLEROHS COMPLIANT: . FREE 2 YEAR RADWELL WARRANTY

D-SUB CONNECTOR, RECEPTACLE, DE-9POS, TH; D SUB CONNECTOR TYPE:STANDARD; GENDER:RECEPTACLE; PRODUCT RANGE:-; NO. OF CONTACTS:9CONTACTS; D SUB SHELL SIZE:DE; CONTACT TERMINATION TYPE:SOLDER; CONNECTOR MOUNTING:THROUGH HOLE MOUNT RIGHT ANGLEROHS COMPLIANT: . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
2311765-1 - Ampl Rec, Hd20, R/a, 9P, S/l, .318 Rohs Compliant Amp - Te Connectivity - 38AH4150 - Newark, An Avnet Company
Chicago, IL, United States
2311765-1 - Ampl Rec, Hd20, R/a, 9P, S/l, .318 Rohs Compliant Amp - Te Connectivity
38AH4150
2311765-1 - Ampl Rec, Hd20, R/a, 9P, S/l, .318 Rohs Compliant Amp - Te Connectivity 38AH4150
2311765-1 - AMPL REC, HD20, R/A, 9P, S/L, .318 ROHS COMPLIANT: YES

2311765-1 - AMPL REC, HD20, R/A, 9P, S/L, .318 ROHS COMPLIANT: YES

Supplier's Site
D-Sub Connector, Rcpt, De-9Pos, Th; D Sub Connector Type Te Connectivity - 68AH0155 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, De-9Pos, Th; D Sub Connector Type Te Connectivity
68AH0155
D-Sub Connector, Rcpt, De-9Pos, Th; D Sub Connector Type Te Connectivity 68AH0155
D-SUB CONNECTOR, RCPT, DE-9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right AngleRoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, DE-9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right AngleRoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 2311765-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2311765-1
D-Sub Connector Assemblies 2311765-1
CONN D-SUB RCPT 9POS R/A SLDR

CONN D-SUB RCPT 9POS R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2311765-1 439-2311765-1 905983-2311765-1 305041 2311765-1 2311765-1-ND 132759352 38AH4150 68AH0155 2311765-1
Product Name D-Shaped Connectors Electronic Connector D - SUB, D - SHAPED connectors - 2311765-1 D Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Plug/Receptacle 2311765-1 - Ampl Rec, Hd20, R/a, 9P, S/l, .318 Rohs Compliant Amp - Te Connectivity D-Sub Connector, Rcpt, De-9Pos, Th; D Sub Connector Type Te Connectivity D-Sub Connector Assemblies
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole Mount Right AngleRoHS Compliant: Yes Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data