HARTING Inc. of North America D-Sub Connectors 9672095604

Description
D-Sub Standard Connectors 9P MALE STRT S
Request a Quote
Description
D-Sub Standard Connectors 9P MALE STRT S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09672095604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09672095604
D-Sub Connectors 09672095604
D-Sub Standard Connectors 9P MALE STRT S

D-Sub Standard Connectors 9P MALE STRT S

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
09672095604
D-Sub Connectors 09672095604
D SUB MA STAMPED SOLDER CUP 9P PL3

D SUB MA STAMPED SOLDER CUP 9P PL3

Buy Now
D-Sub Plug; Tinned Metal; Male; PBTP; Stamped Solder Bucket; Tin - 70070295 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug; Tinned Metal; Male; PBTP; Stamped Solder Bucket; Tin
70070295
D-Sub Plug; Tinned Metal; Male; PBTP; Stamped Solder Bucket; Tin 70070295
PBTP C, D-Subminiature Cable Connector Stamped solder bucket termination Tinned metal shell male connector.

PBTP C, D-Subminiature Cable Connector

  • Stamped solder bucket termination
    Tinned metal shell male connector.
Supplier's Site
Connector, Std D Sub, Plug, 9 Position, Solder; No. Of Contacts Harting - 44J6301 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Plug, 9 Position, Solder; No. Of Contacts Harting
44J6301
Connector, Std D Sub, Plug, 9 Position, Solder; No. Of Contacts Harting 44J6301
CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 24532389 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24532389
Connector/Terminal/Pin 24532389
CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:PCB SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, STD D SUB, PLUG, 9 POSITION, SOLDER, NO. OF CONTACTS:9CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DE, PRODUCT RANGE:PCB SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09672095604 70070295 44J6301 24532389
Product Name D-Sub Connectors D-Sub Plug; Tinned Metal; Male; PBTP; Stamped Solder Bucket; Tin Connector, Std D Sub, Plug, 9 Position, Solder; No. Of Contacts Harting Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details