NorComp D-Sub Connector Assemblies 172-E25-203R001

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1125FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1125FEA-ND
D-Sub Connector Assemblies 1125FEA-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Norcomp - 172 Series, Db, Receptacle, 25, Steel, Solder Rohs Compliant Norcomp - 07W7568 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Norcomp - 172 Series, Db, Receptacle, 25, Steel, Solder Rohs Compliant Norcomp
07W7568
D Sub Connector, Norcomp - 172 Series, Db, Receptacle, 25, Steel, Solder Rohs Compliant Norcomp 07W7568
D Sub Connector, NORCOMP - 172 Series, DB, Receptacle, 25, Steel, Solder RoHS Compliant: Yes

D Sub Connector, NORCOMP - 172 Series, DB, Receptacle, 25, Steel, Solder RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 172-E25-203R001 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
172-E25-203R001
D-Sub Connector Assemblies 172-E25-203R001
CONN D-SUB RCPT 25POS PNL MNT

CONN D-SUB RCPT 25POS PNL MNT

Supplier's Site Datasheet
Connector/Terminal/Pin - 43898482 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43898482
Connector/Terminal/Pin 43898482
D SUB CONNECTOR, RECEPTACLE, 25POS; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DB; PRODUCT RANGE:NORCOMP - 172 SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, RECEPTACLE, 25POS; NO. OF CONTACTS:25CONTACTS; GENDER:RECEPTACLE; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DB; PRODUCT RANGE:NORCOMP - 172 SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1125FEA-ND 07W7568 172-E25-203R001 43898482
Product Name D-Sub Connector Assemblies D Sub Connector, Norcomp - 172 Series, Db, Receptacle, 25, Steel, Solder Rohs Compliant Norcomp D-Sub Connector Assemblies Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details