TE Connectivity D-Shaped Connectors 204519-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204519-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204519-2
D-Shaped Connectors 204519-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.18 MM  [.125 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 62
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connector Assemblies - 1122-1264-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1122-1264-ND
D-Sub Connector Assemblies 1122-1264-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
M24308 rectangular - 204519-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204519-2
M24308 rectangular 204519-2
AMPLIMITE,ASY,PLUG,S TD,90,4

AMPLIMITE,ASY,PLUG,STD,90,4

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204519-2
M24308 rectangular 204519-2
M24308 rectangular

M24308 rectangular

Buy Now
Singapore, Singapore
Electronic Connector
439-204519-2
Electronic Connector 439-204519-2
AMPLIMITE,ASY,PLUG,S TD,90,4 Product overview: 204519-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-204519-2 can be used for catalog matching and distributor lookup.

AMPLIMITE,ASY,PLUG,STD,90,4 Product overview: 204519-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-204519-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standard D Sub Connector; No. Of Contacts Amp - Te Connectivity - 50F644 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; No. Of Contacts Amp - Te Connectivity
50F644
Standard D Sub Connector; No. Of Contacts Amp - Te Connectivity 50F644
Standard D SUB Connector; No. of Contacts:62Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:-; Product Range:AMPLIMITE 90 Series; Connector Body Material:-; Contact Material:-; Contact Plating:-; Connector Type:D SubRoHS Compliant: No

Standard D SUB Connector; No. of Contacts:62Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:-; Product Range:AMPLIMITE 90 Series; Connector Body Material:-; Contact Material:-; Contact Plating:-; Connector Type:D SubRoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 22121457 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
22121457
Connector/Terminal/Pin 22121457
STANDARD D SUB CONNECTOR; NO. OF CONTACTS:62CONTACTS; GENDER:, CONTACT TERMINATION TYPE:, D SUB SHELL SIZE:, PRODUCT RANGE:AMPLIMITE 90 SERIES; CONNECTOR BODY MATERIAL:, CONTACT MATERIAL:, CONTACT PLATING:, CONNECTOR TYPE:D SUBROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

STANDARD D SUB CONNECTOR; NO. OF CONTACTS:62CONTACTS; GENDER:, CONTACT TERMINATION TYPE:, D SUB SHELL SIZE:, PRODUCT RANGE:AMPLIMITE 90 SERIES; CONNECTOR BODY MATERIAL:, CONTACT MATERIAL:, CONTACT PLATING:, CONNECTOR TYPE:D SUBROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204519-2 1122-1264-ND 204519-2 204519-2 439-204519-2 50F644 22121457
Product Name D-Shaped Connectors D-Sub Connector Assemblies M24308 rectangular M24308 rectangular Electronic Connector Standard D Sub Connector; No. Of Contacts Amp - Te Connectivity Connector/Terminal/Pin
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 102128-1 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers
D-Shaped Connectors - 1-1532180-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
3 suppliers
Ribbon Cable Connectors - 1-111446-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
D-Shaped Connectors - 1218441-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers