NorComp D-Sub, D-Shaped Connector Adapters GCLP09F09F

Description
Adapter Connector D-Sub, 9 Pin Female To D-Sub, 9 Pin Female Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 9 Pin Female To D-Sub, 9 Pin Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCLP09F09F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCLP09F09F-ND
D-Sub, D-Shaped Connector Adapters GCLP09F09F-ND
Adapter Connector D-Sub, 9 Pin Female To D-Sub, 9 Pin Female Panel Mount

Adapter Connector D-Sub, 9 Pin Female To D-Sub, 9 Pin Female Panel Mount

Buy Now Datasheet
D Sub Adapter, 9 Position, Receptacle-Receptacle; D Sub Connector A Norcomp - 39Y8948 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9 Position, Receptacle-Receptacle; D Sub Connector A Norcomp
39Y8948
D Sub Adapter, 9 Position, Receptacle-Receptacle; D Sub Connector A Norcomp 39Y8948
D SUB ADAPTER, 9 POSITION, RECEPTACLE-RECEPTACL E; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:-RoHS Compliant: Yes

D SUB ADAPTER, 9 POSITION, RECEPTACLE-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:-RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 40873823 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
40873823
Connector/Terminal/Pin 40873823
D SUB ADAPTER, 9 POSITION, RECEPTACLE-RECEPTACL E, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER RECEPTACLE, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT TO GENDER RECEPTACLE, PRODUCT RANGE,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

D SUB ADAPTER, 9 POSITION, RECEPTACLE-RECEPTACLE, D SUB CONNECTOR A STANDARD D SUB, CONVERT FROM GENDER RECEPTACLE, CONVERT FROM POSITIONS 9POSITIONS, D SUB CONNECTOR B STANDARD D SUB, CONVERT TO GENDER RECEPTACLE, PRODUCT RANGE,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GCLP09F09F-ND 39Y8948 40873823
Product Name D-Sub, D-Shaped Connector Adapters D Sub Adapter, 9 Position, Receptacle-Receptacle; D Sub Connector A Norcomp Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data