9 Position Two Piece Backshell Connector Black 180° Unshielded
D SUB BACK SHELL, 180DEG, SIZE DE, ABS, PRODUCT RANGE ARMOR 970 SERIES, D SUB SHELL SIZE DE, CABLE EXIT ANGLE 180, CONNECTOR BODY MATERIAL ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
CONN BACKSHELL 9POS 180DEG BLACK
| DigiKey | Heilind Electronics, Inc. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 970-09BPE-ND | 970-009-010R011 | 109654002 | 970-009-010R011 |
| Product Name | D-Sub, D-Shaped Connector Backshells, Hoods | Connectors | Connector/Terminal/Pin | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |