NorComp D-Sub Connector Assemblies 171-009-103L001

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 209ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
209ME-ND
D-Sub Connector Assemblies 209ME-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors - 171-009-103L001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
Connector/Terminal/Pin - 59640481 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
59640481
Connector/Terminal/Pin 59640481
D SUB CONNECTOR, PLUG, 9POS, NO. OF CONTACTS 9CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DE, PRODUCT RANGE 171 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, PLUG, 9POS, NO. OF CONTACTS 9CONTACTS, GENDER PLUG, CONTACT TERMINATION TYPE SOLDER, D SUB SHELL SIZE DE, PRODUCT RANGE 171 SERIES, CONNECTOR BODY MATERIAL STEEL BODY, CONTACT MATERIAL BRASS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp - 40Y4616 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp
40Y4616
D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp 40Y4616
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Connector, 171 Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp - 67W2427 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 171 Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp
67W2427
D Sub Connector, 171 Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp 67W2427
D Sub Connector, 171 Series, DE, Plug, 9, Steel, Solder RoHS Compliant: Yes

D Sub Connector, 171 Series, DE, Plug, 9, Steel, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 209ME-ND 171-009-103L001 59640481 40Y4616 67W2427
Product Name D-Sub Connector Assemblies Connectors Connector/Terminal/Pin D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp D Sub Connector, 171 Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products