L-com, Inc. D-Sub Connector Assemblies WPDB9P-KIT

Description
CONN D-SUB PLUG 9POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB PLUG 9POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 5073-WPDB9P-KIT-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5073-WPDB9P-KIT-ND
D-Sub Connector Assemblies 5073-WPDB9P-KIT-ND
CONN D-SUB PLUG 9POS SOLDER CUP

CONN D-SUB PLUG 9POS SOLDER CUP

Buy Now Datasheet
Connector/Terminal/Pin - 32419151 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32419151
Connector/Terminal/Pin 32419151
CONNECTOR & BACKSHELL KIT, D SUB, PLUG, 9 POSITION; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:WPD SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR & BACKSHELL KIT, D SUB, PLUG, 9 POSITION; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:SOLDER; D SUB SHELL SIZE:DE; PRODUCT RANGE:WPD SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 5073-WPDB9P-KIT-ND 32419151
Product Name D-Sub Connector Assemblies Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details