Cinch Connectivity Solutions D-Sub Connectors DBM25P

Description
DSUB 25M SOD G30 ZINC
Request a Quote Datasheet
Description
DSUB 25M SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Cinch Connector Div. DBM25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD G30 ZINC

DSUB 25M SOD G30 ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBM25P
D-Sub Connectors DBM25P
DSUB 25 M SOD G30 ZINC

DSUB 25 M SOD G30 ZINC

Buy Now
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Cinch Connectivity Solutions - 43F238 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Cinch Connectivity Solutions
43F238
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Cinch Connectivity Solutions 43F238
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:DAM Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:DAM Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 12565897 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
12565897
Connector/Terminal/Pin 12565897
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG, NO. OF CONTACTS:25CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DB, PRODUCT RANGE:DAM SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG, NO. OF CONTACTS:25CONTACTS, GENDER:PLUG, CONTACT TERMINATION TYPE:SOLDER, D SUB SHELL SIZE:DB, PRODUCT RANGE:DAM SERIES, CONNECTOR BODY MATERIAL:METAL BODY, CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Cinch Connector Div. DBM25P DBM25P 43F238 12565897
Product Name D-Sub Connectors D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Cinch Connectivity Solutions Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products