3M D-Sub, D-Shaped Connector Backshells, Hoods 3357-9209

Description
9 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet
Description
9 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - MDBS09-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
MDBS09-ND
D-Sub, D-Shaped Connector Backshells, Hoods MDBS09-ND
9 Position Two Piece Backshell Connector Silver 180° Shielded

9 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Manufacturer: 3M Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods Package: Bulk Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Material: Metal, Steel Alternative Parts (Cross-Reference): Cross Product Status: Active Primary Material: Metal Cable Exit: 180°

Manufacturer: 3M
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Package: Bulk
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Material: Metal, Steel
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Primary Material: Metal
Cable Exit: 180°

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-3357-9209
Electronic Connector 355-3357-9209
9 Pos Straight Shielded Steel Backshell, Nickel Plated Product overview: 3357-9209 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-3357-9209 can be used for catalog matching and distributor lookup.

9 Pos Straight Shielded Steel Backshell, Nickel Plated Product overview: 3357-9209 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-3357-9209 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
3357-9209
D-Sub Connectors 3357-9209
3M D Sub EMI Junction Shell, 3357-9209

3M D Sub EMI Junction Shell, 3357-9209

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3357-9209
D-Sub Connectors 3357-9209
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 3357-9209 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
3357-9209
D-Sub, D-Shaped Connector Backshells, Hoods 3357-9209
CONN BACKSHELL 9POS 180DEG SHLD

CONN BACKSHELL 9POS 180DEG SHLD

Supplier's Site Datasheet
Connector/Terminal/Pin - 32215100 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32215100
Connector/Terminal/Pin 32215100
CONNECTOR BACKSHELL, 3300 SREIES, D-SUB, 9 POSITION, 180 DEGREE SHIELDED, STEEL BODY. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR BACKSHELL, 3300 SREIES, D-SUB, 9 POSITION, 180 DEGREE SHIELDED, STEEL BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDBS09-ND 355-3357-9209 3357-9209 3357-9209 32215100
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods Connector/Terminal/Pin
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products