3M 10214-55G3PC D-Sub Connector
3M 10214-55G3PC D-Sub Connector
14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
D SUB CONNECTOR, 14 POSITION, RECEPTACLE, PANEL MOUNT, THROUGH HOLE, RIGHT ANGLE, SOLDER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MINI D RIBBON, RECEPTACLE, 14 POSITION; No. of Contacts:14Contacts;
CONN RCPT 14POS R/A SOLDER
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7494871P | 7494871 | 3M1811-ND | 48640007 | 20M8594 | 10214-55G3PC |
| Product Name | D Sub Connectors | D Sub Connectors | Centronics Connectors | Plug/Receptacle | Connector, Mini D Ribbon, Receptacle, 14 Position; No. Of Contacts 3M | Centronics Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle | D-Sub Connector | Centronics Connector | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle; Right angle | Right Angle |